Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971016-M24256-AWMN6
Mounting: SMD (SMT)
Memory Size: 32 kB
Interface: I2C
Access Time: 900 ns
Categories: OEM Parts(M-N)
Case / Package: SO
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971016-M24256-AWMN6 |
| Product Name | OEM Parts - OEM Parts (M - N) - M24256-AWMN6 |