STMicroelectronics, Inc. Memory M24128-DRMN3TP/K

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14419-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14419-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14419-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24128-DRMN3TP/K - 853023-M24128-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-DRMN3TP/K
853023-M24128-DRMN3TP/K
Memory - EEPROM - M24128-DRMN3TP/K 853023-M24128-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 853023-M24128-DRMN3T P/K Series: Automotive, AEC-Q100 Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14419-1, 497-14419-2, 497-14419-6

Manufacturer: STMicroelectronics
Win Source Part Number: 853023-M24128-DRMN3TP/K
Series: Automotive, AEC-Q100
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14419-1, 497-14419-2, 497-14419-6

Buy Now Datasheet
Singapore, Singapore
Automotive 128Kb 5.5V SOIC Memory IC and Storage Component
774-M24128-DRMN3TP/K
Automotive 128Kb 5.5V SOIC Memory IC and Storage Component 774-M24128-DRMN3TP/K
128Kb Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100, 8-Pin SOIC Product overview: M24128-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 128Kb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DRMN3TP/K can be used for catalog matching and distributor lookup.

128Kb Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100, 8-Pin SOIC Product overview: M24128-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 128Kb, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M24128-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 47AK6676 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
47AK6676
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 47AK6676
EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24128-DRMN3TP/K
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14419-6-ND 853023-M24128-DRMN3TP/K 774-M24128-DRMN3TP/K M24128-DRMN3TP/K 47AK6676 M24128-DRMN3TP/K M24128-DRMN3TP/K M24128-DRMN3TP/K
Product Name Memory Memory - EEPROM - M24128-DRMN3TP/K Automotive 128Kb 5.5V SOIC Memory IC and Storage Component Memory Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93425DMQB30 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 27S21DM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers