STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory M24128-DRMF3TG/K

Description
Win Source Part Number: 1254110-M24128-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15354-1,497-1535 4-2,497-15354-6 Base Product Number: M24128
Request a Quote Datasheet
Description
Win Source Part Number: 1254110-M24128-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15354-1,497-1535 4-2,497-15354-6 Base Product Number: M24128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254110-M24128-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254110-M24128-DRMF3TG/K
Integrated Circuits (ICs) - Memory 1254110-M24128-DRMF3TG/K
Win Source Part Number: 1254110-M24128-DRMF3 TG/K Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: 497-15354-1,497-1535 4-2,497-15354-6 Base Product Number: M24128

Win Source Part Number: 1254110-M24128-DRMF3TG/K
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 450 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-15354-1,497-15354-2,497-15354-6
Base Product Number: M24128

Buy Now Datasheet
Memory - 497-15354-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15354-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15354-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V Memory IC and Storage Component
774-M24128-DRMF3TG/K
Automotive 5.5V Memory IC and Storage Component 774-M24128-DRMF3TG/K
128Kbit Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100 Product overview: M24128-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DRMF3TG/K can be used for catalog matching and distributor lookup.

128Kbit Serial I2C EEPROM, 1.8-5.5V, 125C, AEC-Q100 Product overview: M24128-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory >> EEPROM - M24128-DRMF3TG/K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24128-DRMF3TG/K
Memory >> EEPROM M24128-DRMF3TG/K
TDFN-8-EP(2x3) EEPROM ROHS

TDFN-8-EP(2x3) EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 128KBIT 1MHZ 8UFDFPN - 761-M24128-DRMF3TG/K - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 128KBIT 1MHZ 8UFDFPN
761-M24128-DRMF3TG/K
IC EEPROM 128KBIT 1MHZ 8UFDFPN 761-M24128-DRMF3TG/K
IC EEPROM 128KBIT 1MHZ 8UFDFPN

IC EEPROM 128KBIT 1MHZ 8UFDFPN

Supplier's Site
Memory - M24128-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24128-DRMF3TG/K
IC EEPROM 128KBIT I2C 8UFDFPN

IC EEPROM 128KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8MLP

IC EEPROM 128KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6686
Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6686
EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8MLP

IC EEPROM 128KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254110-M24128-DRMF3TG/K 497-15354-6-ND 774-M24128-DRMF3TG/K M24128-DRMF3TG/K 761-M24128-DRMF3TG/K M24128-DRMF3TG/K M24128-DRMF3TG/K M24128-DRMF3TG/K 54AH6686 M24128-DRMF3TG/K
Product Name Integrated Circuits (ICs) - Memory Memory Automotive 5.5V Memory IC and Storage Component Memory >> EEPROM IC EEPROM 128KBIT 1MHZ 8UFDFPN Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 128Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 4.00E6 ns 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 2.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C16BWI-GT3JN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details