Manufacturer: STMicroelectronics
Win Source Part Number: 739652-M24128-DRDW8T
Manufacturer Homepage: www.st.com
Reference case: TSSOP-8
Reference Date Code: 2013
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
128-Kbit serial I2C bus EEPROM 105°C operation Product overview: M24128-DRDW8TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DRDW8TP/K
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
EEPROM, AEC-Q100, 128KBIT, -40TO105DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage RoHS Compliant: Yes
IC EEPROM 128KBIT I2C 8TSSOP
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 739652-M24128-DRDW8TP/K | 774-M24128-DRDW8TP/K | 497-15336-6-ND | M24128-DRDW8TP/K | 25AH9906 | M24128-DRDW8TP/K | M24128-DRDW8TP/K |
| Product Name | Memory - M24128-DRDW8TP/K | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, Aec-Q100, 128Kbit, -40To105Deg C; Memory Size Stmicroelectronics | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 450 ns | 450 ns | 450 ns | ||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | 128 kbits |