STMicroelectronics, Inc. Memory - M24128-DFMC6TG M24128-DFMC6TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 843452-M24128-DFMC6T G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 843452-M24128-DFMC6T G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M24128-DFMC6TG - 843452-M24128-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - M24128-DFMC6TG
843452-M24128-DFMC6TG
Memory - M24128-DFMC6TG 843452-M24128-DFMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 843452-M24128-DFMC6T G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 843452-M24128-DFMC6TG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Memory - 497-15739-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15739-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15739-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Singapore, Singapore
1MHz 5V Memory IC and Storage Component
774-M24128-DFMC6TG
1MHz 5V Memory IC and Storage Component 774-M24128-DFMC6TG
128Kbit I2C EEPROM, 1MHz, 8-Pin UFDFPN, 1.8-5V Product overview: M24128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFMC6TG can be used for catalog matching and distributor lookup.

128Kbit I2C EEPROM, 1MHz, 8-Pin UFDFPN, 1.8-5V Product overview: M24128-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6817 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6817
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6817
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M24128-DFMC6TG
IC EEPROM 128KBIT I2C 8UFDFPN

IC EEPROM 128KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 128KBIT I2C 8UFDFPN

IC EEPROM 128KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8UFDFPN

IC EEPROM 128KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24128-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 843452-M24128-DFMC6TG 497-15739-2-ND 774-M24128-DFMC6TG 07AH6817 M24128-DFMC6TG M24128-DFMC6TG M24128-DFMC6TG M24128-DFMC6TG
Product Name Memory - M24128-DFMC6TG Memory 1MHz 5V Memory IC and Storage Component Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad UFDFPN 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 Surface Mount 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 457780-1040 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers