STMicroelectronics, Inc. Memory M24128-DFDW6TP

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15738-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15738-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15738-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24128-DFDW6TP - 924738-M24128-DFDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-DFDW6TP
924738-M24128-DFDW6TP
Memory - EEPROM - M24128-DFDW6TP 924738-M24128-DFDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 924738-M24128-DFDW6T P Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24128-DFDW6TP-ND, 497-15738-1, 497-15738-2, 497-15738-6

Manufacturer: STMicroelectronics
Win Source Part Number: 924738-M24128-DFDW6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24128
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: M24128-DFDW6TP-ND, 497-15738-1, 497-15738-2, 497-15738-6

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Memory IC and Storage Component
774-M24128-DFDW6TP
5V TSSOP Memory IC and Storage Component 774-M24128-DFDW6TP
128Kbit EEPROM Serial-I2C 16Kx8 1.8-5V TSSOP 8-Pin SMT Product overview: M24128-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFDW6TP can be used for catalog matching and distributor lookup.

128Kbit EEPROM Serial-I2C 16Kx8 1.8-5V TSSOP 8-Pin SMT Product overview: M24128-DFDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-DFDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6685 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6685
Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6685
EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - M24128-DFDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-DFDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-DFDW6TP
Integrated Circuits (ICs) - Memory - Memory M24128-DFDW6TP
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15738-6-ND 924738-M24128-DFDW6TP 774-M24128-DFDW6TP 54AH6685 M24128-DFDW6TP M24128-DFDW6TP M24128-DFDW6TP M24128-DFDW6TP
Product Name Memory Memory - EEPROM - M24128-DFDW6TP 5V TSSOP Memory IC and Storage Component Eeprom, 128Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 8 611 200 851 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers