The M24128-BWDW6T is a 128-Kbit I²C-compatible EEPROM organized as 16 K vó 8 bits. It operates over a supply voltage range of 1.7 V to 5.5 V and supports clock frequencies up to 1 MHz. The device features a page size of 64 bytes and allows for byte and page write operations within 5 ms. It has a wide operating temperature range from -40 °C to +85 °C and offers random and sequential read modes. The memory array includes a write protection feature for the entire memory and an additional identification page that can be locked in read-only mode. The M24128-BWDW6T is designed for high endurance with more than 4 million write cycles and data retention exceeding 200 years. It is available in multiple package options, including TSSOP8 and SO8, and is RoHS-compliant and halogen-free.
16KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.169 INCH, TSSOP-8 Product overview: M24128-BWDW6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BWDW6T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1209992-M24128-BWDW6
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: M24128-B
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 5.5V
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
IC EEPROM 128KBIT I2C 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24128-BWDW6T | M24128-BWDW6T-ND | 1209992-M24128-BWDW6T | M24128-BWDW6T | M24128-BWDW6T | M24128-BWDW6T |
| Product Name | TSSOP Memory IC and Storage Component | Memory | Memory - EEPROM - M24128-BWDW6T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits | ||
| Package Type | TSSOP; TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |