STMicroelectronics, Inc. 128Kb 5.5V SOIC Memory IC and Storage Component M24128-BRMN6TP

Description
128Kb I2C EEPROM, 450ns Access, SOIC, 5.5V Product overview: M24128-BRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
128Kb I2C EEPROM, 450ns Access, SOIC, 5.5V Product overview: M24128-BRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
128Kb 5.5V SOIC Memory IC and Storage Component
774-M24128-BRMN6TP
128Kb 5.5V SOIC Memory IC and Storage Component 774-M24128-BRMN6TP
128Kb I2C EEPROM, 450ns Access, SOIC, 5.5V Product overview: M24128-BRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6TP can be used for catalog matching and distributor lookup.

128Kb I2C EEPROM, 450ns Access, SOIC, 5.5V Product overview: M24128-BRMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8619-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8619-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8619-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24128-BRMN6TP - 020778-M24128-BRMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-BRMN6TP
020778-M24128-BRMN6TP
Memory - EEPROM - M24128-BRMN6TP 020778-M24128-BRMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020778-M24128-BRMN6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Family Name: M24128-BR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): BR24G128FJ-5E2; BR24G128F-5E2; BR24G128FJ-3AGTE2; BR24G128F-3AGTE2; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020778-M24128-BRMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 450ns
Family Name: M24128-BR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G128FJ-5E2; BR24G128F-5E2; BR24G128FJ-3AGTE2; BR24G128F-3AGTE2;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - M24128-BRMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-BRMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-BRMN6TP
Integrated Circuits (ICs) - Memory - Memory M24128-BRMN6TP
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, 128Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics - 51AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics
51AC9297
Eeprom, 128Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics 51AC9297
EEPROM, 128KBIT, I2C, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 128KBIT, I2C, 1MHZ, SOIC-8; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24128-BRMN6TP 497-8619-1-ND 020778-M24128-BRMN6TP M24128-BRMN6TP M24128-BRMN6TP M24128-BRMN6TP M24128-BRMN6TP 51AC9297
Product Name 128Kb 5.5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - M24128-BRMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 128Kbit, I2C, 1Mhz, Soic-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C02/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 63608701 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers