STMicroelectronics, Inc. Memory M24128-BRMN6P

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8576-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
128Kb 400kHz 5V SOIC Memory IC and Storage Component
774-M24128-BRMN6P
128Kb 400kHz 5V SOIC Memory IC and Storage Component 774-M24128-BRMN6P
128Kb I2C EEPROM, 400kHz, SOIC, 5V, 900ns Product overview: M24128-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6P can be used for catalog matching and distributor lookup.

128Kb I2C EEPROM, 400kHz, SOIC, 5V, 900ns Product overview: M24128-BRMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BRMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1134002-M24128-BRMN6P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1134002-M24128-BRMN6P
Integrated Circuits (ICs) - Memory 1134002-M24128-BRMN6P
Win Source Part Number: 1134002-M24128-BRMN6 P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Access Time: 450 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): M24128-BRMN6/P; M24128-BRMN6P.; M24128BRMN6P; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: STMicroelectronics Other Names: M24128-BRMN6P-ND,497 -8576-5,M24128-BRMN6 P-CRL,Q14291005 Base Product Number: M24128

Win Source Part Number: 1134002-M24128-BRMN6P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Access Time: 450 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): M24128-BRMN6/P; M24128-BRMN6P.; M24128BRMN6P;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: M24128-BRMN6P-ND,497-8576-5,M24128-BRMN6P-CRL,Q14291005
Base Product Number: M24128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-BRMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-BRMN6P
Integrated Circuits (ICs) - Memory - Memory M24128-BRMN6P
IC EEPROM 128KBIT I2C 1MHZ 8SOIC

IC EEPROM 128KBIT I2C 1MHZ 8SOIC

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6815
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6815
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24128-BRMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 128KBIT I2C 1MHZ 8SO

IC EEPROM 128KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8576-5-ND 774-M24128-BRMN6P 1134002-M24128-BRMN6P M24128-BRMN6P 07AH6815 M24128-BRMN6P M24128-BRMN6P M24128-BRMN6P
Product Name Memory 128Kb 400kHz 5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 28232478 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C56A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details