STMicroelectronics, Inc. Memory M24128-BFMH6TG

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17565-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17565-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17565-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
EEPROM - 2396309 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396309
EEPROM 2396309
ST M24128-BFMH6TG

ST M24128-BFMH6TG

Supplier's Site
EEPROM - 2396308 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396308
EEPROM 2396308
ST M24128-BFMH6TG

ST M24128-BFMH6TG

Supplier's Site
EEPROM - 2396309P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396309P
EEPROM 2396309P
ST M24128-BFMH6TG

ST M24128-BFMH6TG

Supplier's Site
Memory - EEPROM - M24128-BFMH6TG - 844954-M24128-BFMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-BFMH6TG
844954-M24128-BFMH6TG
Memory - EEPROM - M24128-BFMH6TG 844954-M24128-BFMH6TG
Manufacturer: STMicroelectronics Win Source Part Number: 844954-M24128-BFMH6T G Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24128 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-17565-1, M24128-BFMH6TG-ND, 497-17565-6, 497-17565-2

Manufacturer: STMicroelectronics
Win Source Part Number: 844954-M24128-BFMH6TG
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24128
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-17565-1, M24128-BFMH6TG-ND, 497-17565-6, 497-17565-2

Buy Now Datasheet
Industrial Memory IC and Storage Component - 774-M24128-BFMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Memory IC and Storage Component
774-M24128-BFMH6TG
Industrial Memory IC and Storage Component 774-M24128-BFMH6TG
128K Serial I2C EEPROM | Industrial | 1.7x1.4mm Product overview: M24128-BFMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BFMH6TG can be used for catalog matching and distributor lookup.

128K Serial I2C EEPROM | Industrial | 1.7x1.4mm Product overview: M24128-BFMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BFMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 128KBIT I2C 5UFDFPN

IC EEPROM 128KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Memory - M24128-BFMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
IC EEPROM 128KBIT I2C 5UFDFPN

IC EEPROM 128KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24128-BFMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-BFMH6TG
Integrated Circuits (ICs) - Memory - Memory M24128-BFMH6TG
IC EEPROM 128KBIT I2C 5UFDFPN

IC EEPROM 128KBIT I2C 5UFDFPN

Supplier's Site
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 25AH9905 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
25AH9905
Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 25AH9905
EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 128KBIT, -40 TO 85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:5Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17565-2-ND 2396309 844954-M24128-BFMH6TG 774-M24128-BFMH6TG M24128-BFMH6TG M24128-BFMH6TG M24128-BFMH6TG M24128-BFMH6TG 25AH9905
Product Name Memory EEPROM Memory - EEPROM - M24128-BFMH6TG Industrial Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 128Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-UFDFN UFDFPN 5-UFDFN 5-UFDFN UFDFPN
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Density 1024 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits 128 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers