128Kb I2C EEPROM, 400kHz, 900ns, DFN, 5V Product overview: M24128-BFMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 400kHz, 5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 400kHz, 5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BFMB6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 206957-M24128-BFMB6T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)
IC EEPROM 128KBIT I2C 8UFDFPN
IC EEPROM 128KBIT I2C 8UFDFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24128-BFMB6TG | M24128-BFMB6TG-ND | 206957-M24128-BFMB6TG | M24128-BFMB6TG | M24128-BFMB6TG | M24128-BFMB6TG |
| Product Name | 128Kb 400kHz 5V DFN Memory IC and Storage Component | Memory | Memory - EEPROM - M24128-BFMB6TG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 450 ns | 450 ns | 450 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits | 128 kbits |