STMicroelectronics Memory - EEPROM - M24128-BFCS6TP/A M24128-BFCS6TP/A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206956-M24128-BFCS6T P/A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.785x1.38) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206956-M24128-BFCS6T P/A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.785x1.38) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24128-BFCS6TP/A - 206956-M24128-BFCS6TP/A - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24128-BFCS6TP/A
206956-M24128-BFCS6TP/A
Memory - EEPROM - M24128-BFCS6TP/A 206956-M24128-BFCS6TP/A
Manufacturer: STMicroelectronics Win Source Part Number: 206956-M24128-BFCS6T P/A Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128Kb (16K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WLCSP (1.785x1.38) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 206956-M24128-BFCS6TP/A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128Kb (16K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WLCSP (1.785x1.38)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
128Kb 5.5V Memory IC and Storage Component - 774-M24128-BFCS6TP/A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Kb 5.5V Memory IC and Storage Component
774-M24128-BFCS6TP/A
128Kb 5.5V Memory IC and Storage Component 774-M24128-BFCS6TP/A
128Kb Serial EEPROM, I2C, 1.7-5.5V, 450ns Access, 16KX8 Product overview: M24128-BFCS6TP/A from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BFCS6TP/A can be used for catalog matching and distributor lookup.

128Kb Serial EEPROM, I2C, 1.7-5.5V, 450ns Access, 16KX8 Product overview: M24128-BFCS6TP/A from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24128-BFCS6TP/A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24128-BFCS6TP/A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-WLCSP (1.785x1.38)

EEPROM Memory IC 128Kbit I²C 1 MHz 450 ns 8-WLCSP (1.785x1.38)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24128-BFCS6TP/A
Integrated Circuits (ICs) - Memory - Memory M24128-BFCS6TP/A
IC EEPROM 128KBIT I2C 8WLCSP

IC EEPROM 128KBIT I2C 8WLCSP

Supplier's Site
IC EEPROM 128KBIT I2C 8WLCSP

IC EEPROM 128KBIT I2C 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206956-M24128-BFCS6TP/A 774-M24128-BFCS6TP/A M24128-BFCS6TP/A M24128-BFCS6TP/A M24128-BFCS6TP/A
Product Name Memory - EEPROM - M24128-BFCS6TP/A 128Kb 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WLCSP (1.785x1.38) BGA; 8-UFBGA
Supply Voltage 1.7 V ~ 5.5 V 1.7V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S23JC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details