STMicroelectronics, Inc. FET, MOSFET Arrays M1P45M12W2-1LA

Description
MOSFET 6N-CH 1200V ACEPACK DMT
Request a Quote
Description
MOSFET 6N-CH 1200V ACEPACK DMT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M1P45M12W2-1LA is an automotive-grade ACEPACK DMT-32 power module with a sixpack topology, containing six 1200 V silicon carbide MOSFETs for use in on-board charger DC/DC converter stages in electric vehicles. It features a typical RDS(on) of 47.5 mΩ, a maximum junction temperature of 175 °C, and an isolation voltage of 3.5 kV certified to UL 1557. The module includes an integrated NTC temperature sensor and is based on a DBC Cu-AlN-Cu substrate for improved thermal performance. The package dimensions are 44.00 mm by 33.40 mm, with a height of 0.53 mm. It is AQG324 qualified and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The M1P45M12W2-1LA is an automotive-grade ACEPACK DMT-32 power module with a sixpack topology, containing six 1200 V silicon carbide MOSFETs for use in on-board charger DC/DC converter stages in electric vehicles. It features a typical RDS(on) of 47.5 mΩ, a maximum junction temperature of 175 °C, and an isolation voltage of 3.5 kV certified to UL 1557. The module includes an integrated NTC temperature sensor and is based on a DBC Cu-AlN-Cu substrate for improved thermal performance. The package dimensions are 44.00 mm by 33.40 mm, with a height of 0.53 mm. It is AQG324 qualified and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 497-M1P45M12W2-1LA-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
497-M1P45M12W2-1LA-ND
FET, MOSFET Arrays 497-M1P45M12W2-1LA-ND
MOSFET 6N-CH 1200V ACEPACK DMT

MOSFET 6N-CH 1200V ACEPACK DMT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 497-M1P45M12W2-1LA-ND
Product Name FET, MOSFET Arrays
Package Type "32-PowerDIP Module (1.264"", 32.10mm)"
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 11089891 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1697424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-89
View Details