The M1F80M12W2-1LA is an automotive-grade ACEPACK DMT-32 power module with a fourpack topology, designed for DC/DC converter stages in hybrid and electric vehicles. It integrates four second-generation silicon carbide Power MOSFETs with a typical on-resistance of 78 mΩ and a 1200 V blocking voltage. The module operates with a maximum junction temperature of 175 °C and has a thermal resistance of 0.59 °C/W. It includes an integrated NTC temperature sensor and provides 3 kV isolation. The package is based on a DBC Cu-AlN-Cu substrate, with a continuous drain current rating of 30 A at 50 °C.
AUTOMOTIVE-GRADE ACEPACK DMT-32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-M1F80M12W2-1LA-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.264"", 32.10mm)" |