STMicroelectronics, Inc. Gyroscope, 300Dps, Lga-10; Mems Sensor Output Stmicroelectronics LY330ALH

Description
GYROSCOPE, 300DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:3.752mV/dps RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, 300DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:3.752mV/dps RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, 300Dps, Lga-10; Mems Sensor Output Stmicroelectronics - 55R4290 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, 300Dps, Lga-10; Mems Sensor Output Stmicroelectronics
55R4290
Gyroscope, 300Dps, Lga-10; Mems Sensor Output Stmicroelectronics 55R4290
GYROSCOPE, 300DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:3.752mV/dps RoHS Compliant: Yes

GYROSCOPE, 300DPS, LGA-10; MEMS Sensor Output:Analogue; Measurement Axis:Yaw; Full Scale Rate Range:± 300°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:10Pins; Sensitivity Typ:3.752mV/dps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 55R4290
Product Name Gyroscope, 300Dps, Lga-10; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1304ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1722U - 869461-DS1722U - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-uMax-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers