Manufacturer: STMicroelectronics
Win Source Part Number: 041276-LY3100ALH
Category: Sensors Transducers
Family: Gyroscopes
Series: MEMS
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TLGA
Manufacturer Device Package: 10-LGA (3x5)
Standard Package: 490
Output Type: Analog
Operating Supply Voltage: 2.7 V ~ 3.6 V
Current - Supply: 4.2mA
Sensitivity: 1.1mV/°/s
Range °/s: ±1000°/s
Typical Bandwidth: 140Hz
Family Name: LY3100ALH
Alternative Parts (Cross-Reference): LY3100ALHTR; L3GD20H; L3GD20HTR;
Introduction Date: October 29, 2009
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Industrial, Robotics, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 041276-LY3100ALH |
| Product Name | Sensors Transducers |