STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS1TR LSM9DS1TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057547-LSM9DS1TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM9DS1; Introduction Date: December 18, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057547-LSM9DS1TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM9DS1; Introduction Date: December 18, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS1TR - 1057547-LSM9DS1TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS1TR
1057547-LSM9DS1TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS1TR 1057547-LSM9DS1TR
Manufacturer: STMicroelectronics Win Source Part Number: 1057547-LSM9DS1TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS1 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM9DS1; Introduction Date: December 18, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1057547-LSM9DS1TR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
Family Name: LSM9DS1
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM9DS1;
Introduction Date: December 18, 2013
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM9DS1TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM9DS1TR
IMUs (Inertial Measurement Units) LSM9DS1TR
IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1057547-LSM9DS1TR LSM9DS1TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS1TR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 652997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details