STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS0TR LSM9DS0TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 780104-LSM9DS0TR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Part Status: Obsolete(EOL) Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS0 Categories: Sensors, Transducers Alternative Parts (Cross-Reference): LSM9DS0; LSM9DS1; LSM9DS1TR; ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 780104-LSM9DS0TR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Part Status: Obsolete(EOL) Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS0 Categories: Sensors, Transducers Alternative Parts (Cross-Reference): LSM9DS0; LSM9DS1; LSM9DS1TR; ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS0TR - 780104-LSM9DS0TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS0TR
780104-LSM9DS0TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS0TR 780104-LSM9DS0TR
Manufacturer: STMicroelectronics Win Source Part Number: 780104-LSM9DS0TR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Part Status: Obsolete(EOL) Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Family Name: LSM9DS0 Categories: Sensors, Transducers Alternative Parts (Cross-Reference): LSM9DS0; LSM9DS1; LSM9DS1TR; ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 780104-LSM9DS0TR
Series: iNEMO
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: I2C, SPI
Part Status: Obsolete(EOL)
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
Family Name: LSM9DS0
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): LSM9DS0; LSM9DS1; LSM9DS1TR;
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM9DS0TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM9DS0TR
IMUs (Inertial Measurement Units) LSM9DS0TR
IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

IMU ACCEL/GYRO/MAG I2C/SPI 24LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 780104-LSM9DS0TR LSM9DS0TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM9DS0TR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2027606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details