STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSRTR LSM6DSRTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 878271-LSM6DSRTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: LSM6 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19479-1, 497-19479-2, 497-19479-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 878271-LSM6DSRTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: LSM6 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19479-1, 497-19479-2, 497-19479-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSRTR - 878271-LSM6DSRTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSRTR
878271-LSM6DSRTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSRTR 878271-LSM6DSRTR
Manufacturer: STMicroelectronics Win Source Part Number: 878271-LSM6DSRTR Series: iNEMO Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output Package: 14-VFLGA Module Package: Reel - TR Mounting: Surface Mount Family Name: LSM6 Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19479-1, 497-19479-2, 497-19479-6

Manufacturer: STMicroelectronics
Win Source Part Number: 878271-LSM6DSRTR
Series: iNEMO
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Package: 14-VFLGA Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: LSM6
Categories: Sensors
Case / Package: 14-LGA (2.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19479-1, 497-19479-2, 497-19479-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DSRTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSRTR
IMUs (Inertial Measurement Units) LSM6DSRTR
INEMO INERTIAL MODULE: 3D ACCELE

INEMO INERTIAL MODULE: 3D ACCELE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 878271-LSM6DSRTR LSM6DSRTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSRTR IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2027606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details