STMicroelectronics, Inc. Motion Sensor ICs LSM6DSOXTR

Description
STMicroelectronics LSM6DSOXTR
Request a Quote Datasheet
Description
STMicroelectronics LSM6DSOXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1908451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1908451
Motion Sensor ICs 1908451
STMicroelectronics LSM6DSOXTR

STMicroelectronics LSM6DSOXTR

Supplier's Site
Motion Sensor ICs - 1908469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1908469
Motion Sensor ICs 1908469
STMicroelectronics LSM6DSOXTR

STMicroelectronics LSM6DSOXTR

Supplier's Site
Motion Sensor ICs - 1908469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1908469P
Motion Sensor ICs 1908469P
STMicroelectronics LSM6DSOXTR

STMicroelectronics LSM6DSOXTR

Supplier's Site
Mems Module, 3D Gyroscope/accelero, Lga; Mems Module Function Stmicroelectronics - 99AC0350 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, 3D Gyroscope/accelero, Lga; Mems Module Function Stmicroelectronics
99AC0350
Mems Module, 3D Gyroscope/accelero, Lga; Mems Module Function Stmicroelectronics 99AC0350
MEMS MODULE, 3D GYROSCOPE/ACCELERO, LGA; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Gyroscope Range:± 125°/s, ± RoHS Compliant: Yes

MEMS MODULE, 3D GYROSCOPE/ACCELERO, LGA; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Gyroscope Range:± 125°/s, ± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1908451 1908469P 99AC0350
Product Name Motion Sensor ICs Motion Sensor ICs Mems Module, 3D Gyroscope/accelero, Lga; Mems Module Function Stmicroelectronics
Package / Mounting Lga
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4964-6M - TLE4964-6M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details