STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOWTR LSM6DSOWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844139-LSM6DSOWTR Features: - Sensor - Output Package: Reel - TR Family Name: LSM6D Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844139-LSM6DSOWTR Features: - Sensor - Output Package: Reel - TR Family Name: LSM6D Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOWTR - 844139-LSM6DSOWTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOWTR
844139-LSM6DSOWTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOWTR 844139-LSM6DSOWTR
Manufacturer: STMicroelectronics Win Source Part Number: 844139-LSM6DSOWTR Features: - Sensor - Output Package: Reel - TR Family Name: LSM6D Categories: Sensors Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 844139-LSM6DSOWTR
Features: - Sensor - Output
Package: Reel - TR
Family Name: LSM6D
Categories: Sensors
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
IMUs (Inertial Measurement Units) - LSM6DSOWTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSOWTR
IMUs (Inertial Measurement Units) LSM6DSOWTR
INEMO INERTIAL MODULE: 3D ACCELE

INEMO INERTIAL MODULE: 3D ACCELE

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 844139-LSM6DSOWTR LSM6DSOWTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOWTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2436405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Wall Mount; Wall
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details