STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOTR LSM6DSOTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 851378-LSM6DSOTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: LSM6 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18181-6, LSM6DSOTR-ND, 497-18181-1, 497-18181-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 851378-LSM6DSOTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: LSM6 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18181-6, LSM6DSOTR-ND, 497-18181-1, 497-18181-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOTR - 851378-LSM6DSOTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOTR
851378-LSM6DSOTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOTR 851378-LSM6DSOTR
Manufacturer: STMicroelectronics Win Source Part Number: 851378-LSM6DSOTR Series: iNEMO Features: Sensor Output Package: Reel - TR Family Name: LSM6 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18181-6, LSM6DSOTR-ND, 497-18181-1, 497-18181-2

Manufacturer: STMicroelectronics
Win Source Part Number: 851378-LSM6DSOTR
Series: iNEMO
Features: Sensor Output
Package: Reel - TR
Family Name: LSM6
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18181-6, LSM6DSOTR-ND, 497-18181-1, 497-18181-2

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DSOTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSOTR
IMUs (Inertial Measurement Units) LSM6DSOTR
CONSUMER MEMS

CONSUMER MEMS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 851378-LSM6DSOTR LSM6DSOTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSOTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 7962059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details