STMicroelectronics Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) LSM6DSOQTR

Description
Win Source Part Number: 980469-LSM6DSOQTR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-LSM6DSOQDKR,497- LSM6DSOQTR,LSM6DSOQT R-ND,497-LSM6DSOQCT Base Product Number: LSM6
Request a Quote
Description
Win Source Part Number: 980469-LSM6DSOQTR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-LSM6DSOQDKR,497- LSM6DSOQTR,LSM6DSOQT R-ND,497-LSM6DSOQCT Base Product Number: LSM6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 980469-LSM6DSOQTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
980469-LSM6DSOQTR
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 980469-LSM6DSOQTR
Win Source Part Number: 980469-LSM6DSOQTR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Other Names: 497-LSM6DSOQDKR,497- LSM6DSOQTR,LSM6DSOQT R-ND,497-LSM6DSOQCT Base Product Number: LSM6

Win Source Part Number: 980469-LSM6DSOQTR
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Series: iNEMO
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Package / Case: 14-VFLGA Module
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Other Names: 497-LSM6DSOQDKR,497-LSM6DSOQTR,LSM6DSOQTR-ND,497-LSM6DSOQCT
Base Product Number: LSM6

Buy Now
IMUs (Inertial Measurement Units) - LSM6DSOQTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSOQTR
IMUs (Inertial Measurement Units) LSM6DSOQTR
CONSUMER MEMS

CONSUMER MEMS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 980469-LSM6DSOQTR LSM6DSOQTR
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.11 - PIR movement detectors 10A - 181182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
Mounting Wall Mount; Wall
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details