STMicroelectronics Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) LSM6DSO32TR

Description
Win Source Part Number: 1235068-LSM6DSO32TR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-LSM6DSO32DKR,497 -LSM6DSO32TR,497-LSM 6DSO32CT Base Product Number: LSM6
Request a Quote Datasheet
Description
Win Source Part Number: 1235068-LSM6DSO32TR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-LSM6DSO32DKR,497 -LSM6DSO32TR,497-LSM 6DSO32CT Base Product Number: LSM6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1235068-LSM6DSO32TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1235068-LSM6DSO32TR
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1235068-LSM6DSO32TR
Win Source Part Number: 1235068-LSM6DSO32TR Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Package / Case: 14-VFLGA Module Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-LSM6DSO32DKR,497 -LSM6DSO32TR,497-LSM 6DSO32CT Base Product Number: LSM6

Win Source Part Number: 1235068-LSM6DSO32TR
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Series: iNEMO
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Package / Case: 14-VFLGA Module
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-LSM6DSO32DKR,497-LSM6DSO32TR,497-LSM6DSO32CT
Base Product Number: LSM6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DSO32TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSO32TR
IMUs (Inertial Measurement Units) LSM6DSO32TR
INEMO INERTIAL MODULE: 3D ACCELE

INEMO INERTIAL MODULE: 3D ACCELE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1235068-LSM6DSO32TR LSM6DSO32TR
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2838011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details