STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSMUSTR LSM6DSMUSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 810303-LSM6DSMUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 810303-LSM6DSMUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSMUSTR - 810303-LSM6DSMUSTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSMUSTR
810303-LSM6DSMUSTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSMUSTR 810303-LSM6DSMUSTR
Manufacturer: STMicroelectronics Win Source Part Number: 810303-LSM6DSMUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D

Manufacturer: STMicroelectronics
Win Source Part Number: 810303-LSM6DSMUSTR
Packaging: Reel
Mounting Style: SMD
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFLGA Module
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: LSM6D

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DSMUSTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSMUSTR
IMUs (Inertial Measurement Units) LSM6DSMUSTR
INEMO INERTIAL MODULE: 3D ACCELE

INEMO INERTIAL MODULE: 3D ACCELE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 810303-LSM6DSMUSTR LSM6DSMUSTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSMUSTR IMUs (Inertial Measurement Units)
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2794639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details