STMicroelectronics, Inc. Mems Module, Gyroscope/accelerometer; Mems Module Function Stmicroelectronics LSM6DSMTR

Description
MEMS MODULE, GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, Gyroscope/accelerometer; Mems Module Function Stmicroelectronics - 01AC4896 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Gyroscope/accelerometer; Mems Module Function Stmicroelectronics
01AC4896
Mems Module, Gyroscope/accelerometer; Mems Module Function Stmicroelectronics 01AC4896
MEMS MODULE, GYROSCOPE/ACCELEROME TER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

MEMS MODULE, GYROSCOPE/ACCELEROMETER; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01AC4896
Product Name Mems Module, Gyroscope/accelerometer; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details