STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLUSTR LSM6DSLUSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802941-LSM6DSLUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802941-LSM6DSLUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLUSTR - 802941-LSM6DSLUSTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLUSTR
802941-LSM6DSLUSTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLUSTR 802941-LSM6DSLUSTR
Manufacturer: STMicroelectronics Win Source Part Number: 802941-LSM6DSLUSTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Part Number Series: LSM6D

Manufacturer: STMicroelectronics
Win Source Part Number: 802941-LSM6DSLUSTR
Packaging: Reel
Mounting Style: SMD
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFLGA Module
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: LSM6D

Buy Now
IMUs (Inertial Measurement Units) - LSM6DSLUSTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSLUSTR
IMUs (Inertial Measurement Units) LSM6DSLUSTR
MOD SIP ACCEL/GYRO 3D 14LGA

MOD SIP ACCEL/GYRO 3D 14LGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 802941-LSM6DSLUSTR LSM6DSLUSTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLUSTR IMUs (Inertial Measurement Units)
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2838011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details