STMicroelectronics, Inc. Mems Module, 1.71-3.6 V, Lga-14; Mems Module Function Stmicroelectronics LSM6DSLTR.

Description
MEMS MODULE, 1.71-3.6 V, LGA-14; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, 1.71-3.6 V, LGA-14; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, 1.71-3.6 V, Lga-14; Mems Module Function Stmicroelectronics - 26AC1665 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, 1.71-3.6 V, Lga-14; Mems Module Function Stmicroelectronics
26AC1665
Mems Module, 1.71-3.6 V, Lga-14; Mems Module Function Stmicroelectronics 26AC1665
MEMS MODULE, 1.71-3.6 V, LGA-14; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

MEMS MODULE, 1.71-3.6 V, LGA-14; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 26AC1665
Product Name Mems Module, 1.71-3.6 V, Lga-14; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor, Absolute, 115Kpa Rohs Compliant Infineon - 22AJ0137 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116NAIDRVR - 937077-TMP116NAIDRVR - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 6-WSON (2x2)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers