STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLTR LSM6DSLTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204620-LSM6DSLTR Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DSL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SCC1300-D02; SCC1300-D04; ADXC1501; Introduction Date: February 12, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1204620-LSM6DSLTR Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DSL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SCC1300-D02; SCC1300-D04; ADXC1501; Introduction Date: February 12, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLTR - 1204620-LSM6DSLTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLTR
1204620-LSM6DSLTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLTR 1204620-LSM6DSLTR
Manufacturer: STMicroelectronics Win Source Part Number: 1204620-LSM6DSLTR Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DSL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): SCC1300-D02; SCC1300-D04; ADXC1501; Introduction Date: February 12, 2016 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1204620-LSM6DSLTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM6DSL
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): SCC1300-D02; SCC1300-D04; ADXC1501;
Introduction Date: February 12, 2016
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DSLTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DSLTR
IMUs (Inertial Measurement Units) LSM6DSLTR
IMU ACCEL/GYRO I2C/SPI 14LGA

IMU ACCEL/GYRO I2C/SPI 14LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1204620-LSM6DSLTR LSM6DSLTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DSLTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details