STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3USTR LSM6DS3USTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 714934-LSM6DS3USTR Packaging: Reel Mounting Style: SMT Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 3 Axis Family Name: LSM6DS3US Categories: Sensors, Transducers Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Alternative Parts (Cross-Reference): MPU-6000; MPU-6050; SEN-10937; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 714934-LSM6DS3USTR Packaging: Reel Mounting Style: SMT Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 3 Axis Family Name: LSM6DS3US Categories: Sensors, Transducers Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Alternative Parts (Cross-Reference): MPU-6000; MPU-6050; SEN-10937; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3USTR - 714934-LSM6DS3USTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3USTR
714934-LSM6DS3USTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3USTR 714934-LSM6DS3USTR
Manufacturer: STMicroelectronics Win Source Part Number: 714934-LSM6DS3USTR Packaging: Reel Mounting Style: SMT Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, Temperature, 3 Axis Family Name: LSM6DS3US Categories: Sensors, Transducers Supplier Device Package: 14-LGA (2.5x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFLGA Module Alternative Parts (Cross-Reference): MPU-6000; MPU-6050; SEN-10937; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 714934-LSM6DS3USTR
Packaging: Reel
Mounting Style: SMT
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 3 Axis
Family Name: LSM6DS3US
Categories: Sensors, Transducers
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFLGA Module
Alternative Parts (Cross-Reference): MPU-6000; MPU-6050; SEN-10937;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DS3USTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DS3USTR
IMUs (Inertial Measurement Units) LSM6DS3USTR
INEMO INERTIAL MODULE: 3D ACCELE

INEMO INERTIAL MODULE: 3D ACCELE

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 714934-LSM6DS3USTR LSM6DS3USTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3USTR IMUs (Inertial Measurement Units)
Mounting SMT
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 519400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details