STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3TR LSM6DS3TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088505-LSM6DS3TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS3; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088505-LSM6DS3TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS3; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3TR - 088505-LSM6DS3TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3TR
088505-LSM6DS3TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3TR 088505-LSM6DS3TR
Manufacturer: STMicroelectronics Win Source Part Number: 088505-LSM6DS3TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS3 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS3; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 088505-LSM6DS3TR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM6DS3
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM6DS3;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DS3TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DS3TR
IMUs (Inertial Measurement Units) LSM6DS3TR
IMU ACCEL/GYRO I2C/SPI 14VFLGA

IMU ACCEL/GYRO I2C/SPI 14VFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 088505-LSM6DS3TR LSM6DS3TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3TR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2520161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
Mounting Wall Mount; Wall
View Details