Manufacturer: STMicroelectronics
Win Source Part Number: 802902-LSM6DS3HTR
Packaging: Reel
Mounting Style: SMD
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Supplier Device Package: 14-LGA (2.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFLGA Module
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Part Number Series: LSM6D
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-14; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inertial Sensor Chips | Sensor Chips |
| Product Number | 802902-LSM6DS3HTR | 24AC4910 |
| Product Name | Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS3HTR | Mems Module, 3-Axis Gyro/accel, Lga-14; Mems Module Function Stmicroelectronics |
| Package / Mounting | Surface Mount (SMD) |