STMicroelectronics, Inc. Mems Module, 3-Axis Gyro/accel, Lga-16; Mems Module Function Stmicroelectronics LSM6DS33TR

Description
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-16; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-16; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, 3-Axis Gyro/accel, Lga-16; Mems Module Function Stmicroelectronics - 18AC7419 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, 3-Axis Gyro/accel, Lga-16; Mems Module Function Stmicroelectronics
18AC7419
Mems Module, 3-Axis Gyro/accel, Lga-16; Mems Module Function Stmicroelectronics 18AC7419
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-16; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-16; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 18AC7419
Product Name Mems Module, 3-Axis Gyro/accel, Lga-16; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for IoT - 60GHz radar sensors for IoT - BGT60LTR11SAIP - BGT60LTR11SAIP - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 1.5 volts
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LMT84QDCKRQ1 - 877717-LMT84QDCKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SC-70
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details