STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS33TR LSM6DS33TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057543-LSM6DS33TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS33 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): ASM330LXH; ASM330LXHTR; SEN-10937; ADXC1500WBRGZ-RL; LSM6DS0TR; LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: July 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057543-LSM6DS33TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS33 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): ASM330LXH; ASM330LXHTR; SEN-10937; ADXC1500WBRGZ-RL; LSM6DS0TR; LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: July 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS33TR - 1057543-LSM6DS33TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS33TR
1057543-LSM6DS33TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS33TR 1057543-LSM6DS33TR
Manufacturer: STMicroelectronics Win Source Part Number: 1057543-LSM6DS33TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS33 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): ASM330LXH; ASM330LXHTR; SEN-10937; ADXC1500WBRGZ-RL; LSM6DS0TR; LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: July 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1057543-LSM6DS33TR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM6DS33
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): ASM330LXH; ASM330LXHTR; SEN-10937; ADXC1500WBRGZ-RL; LSM6DS0TR; LSM6DS0; LSM6DS33; LSM6DS33TR;
Introduction Date: July 27, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM6DS33TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM6DS33TR
IMUs (Inertial Measurement Units) LSM6DS33TR
IMU ACCEL/GYRO I2C/SPI 16LGA

IMU ACCEL/GYRO I2C/SPI 16LGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1057543-LSM6DS33TR LSM6DS33TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS33TR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details