STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS0TR LSM6DS0TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020179-LSM6DS0TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS0 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: November 28, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020179-LSM6DS0TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS0 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: November 28, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS0TR - 020179-LSM6DS0TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS0TR
020179-LSM6DS0TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS0TR 020179-LSM6DS0TR
Manufacturer: STMicroelectronics Win Source Part Number: 020179-LSM6DS0TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM6DS0 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM6DS0; LSM6DS33; LSM6DS33TR; Introduction Date: November 28, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 020179-LSM6DS0TR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM6DS0
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM6DS0; LSM6DS33; LSM6DS33TR;
Introduction Date: November 28, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 020179-LSM6DS0TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM6DS0TR
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 5245040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass break detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details