STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330TR LSM330TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088137-LSM330TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330; LSM6DSL; LSM6DSLTR; Introduction Date: July 10, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088137-LSM330TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330; LSM6DSL; LSM6DSLTR; Introduction Date: July 10, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330TR - 088137-LSM330TR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330TR
088137-LSM330TR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330TR 088137-LSM330TR
Manufacturer: STMicroelectronics Win Source Part Number: 088137-LSM330TR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330; LSM6DSL; LSM6DSLTR; Introduction Date: July 10, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 088137-LSM330TR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM330
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM330; LSM6DSL; LSM6DSLTR;
Introduction Date: July 10, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM330TR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM330TR
IMUs (Inertial Measurement Units) LSM330TR
IMU ACCEL/GYRO I2C/SPI 24TFLGA

IMU ACCEL/GYRO I2C/SPI 24TFLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 088137-LSM330TR LSM330TR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330TR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.51 - PIR movement and presence detectors 10A - 18518230B300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2794635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Motion Detector
Mounting Wireless
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details