STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DTR LSM330DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020178-LSM330DTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020178-LSM330DTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DTR - 020178-LSM330DTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DTR
020178-LSM330DTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DTR 020178-LSM330DTR
Manufacturer: STMicroelectronics Win Source Part Number: 020178-LSM330DTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 020178-LSM330DTR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM330DTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM330DTR
IMUs (Inertial Measurement Units) LSM330DTR
IMU ACCEL/GYRO I2C/SPI 28LGA

IMU ACCEL/GYRO I2C/SPI 28LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 020178-LSM330DTR LSM330DTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details