STMicroelectronics, Inc. Mems Module, 3-Axis Gyro/accel, Tflga-28; Mems Module Function Stmicroelectronics LSM330DLCTR

Description
MEMS MODULE, 3-AXIS GYRO/ACCEL, TFLGA-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, 3-AXIS GYRO/ACCEL, TFLGA-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, 3-Axis Gyro/accel, Tflga-28; Mems Module Function Stmicroelectronics - 45AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, 3-Axis Gyro/accel, Tflga-28; Mems Module Function Stmicroelectronics
45AC7227
Mems Module, 3-Axis Gyro/accel, Tflga-28; Mems Module Function Stmicroelectronics 45AC7227
MEMS MODULE, 3-AXIS GYRO/ACCEL, TFLGA-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

MEMS MODULE, 3-AXIS GYRO/ACCEL, TFLGA-28; MEMS Module Function:Tri-Axis Gyroscope, Tri-Axis Accelerometer; Supply Voltage Min:2.4V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45AC7227
Product Name Mems Module, 3-Axis Gyro/accel, Tflga-28; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238583 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details