STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DLCTR LSM330DLCTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020177-LSM330DLCTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330DLC Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330DLC; LSM6DSL; LSM6DS3; Introduction Date: September 02, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020177-LSM330DLCTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330DLC Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330DLC; LSM6DSL; LSM6DS3; Introduction Date: September 02, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DLCTR - 020177-LSM330DLCTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DLCTR
020177-LSM330DLCTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DLCTR 020177-LSM330DLCTR
Manufacturer: STMicroelectronics Win Source Part Number: 020177-LSM330DLCTR Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Family Name: LSM330DLC Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM330DLC; LSM6DSL; LSM6DS3; Introduction Date: September 02, 2011 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 020177-LSM330DLCTR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Family Name: LSM330DLC
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM330DLC; LSM6DSL; LSM6DS3;
Introduction Date: September 02, 2011
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM330DLCTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM330DLCTR
IMUs (Inertial Measurement Units) LSM330DLCTR
IMU ACCEL/GYRO I2C/SPI 28LGA

IMU ACCEL/GYRO I2C/SPI 28LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 020177-LSM330DLCTR LSM330DLCTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM330DLCTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details