STMicroelectronics Sensors,Transducers LSM330DL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002730-LSM330DL Category: Sensors,Transducers Family: Motion Sensors - IMU (Inertial Measurement Units) Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002730-LSM330DL Category: Sensors,Transducers Family: Motion Sensors - IMU (Inertial Measurement Units) Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 002730-LSM330DL - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
002730-LSM330DL
Sensors,Transducers 002730-LSM330DL
Manufacturer: STMicroelectronics Win Source Part Number: 002730-LSM330DL Category: Sensors,Transducers Family: Motion Sensors - IMU (Inertial Measurement Units) Series: iNEMO Operating Temperature Range: -40°C ~ 85°C (TA) Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 3 Axis Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 002730-LSM330DL
Category: Sensors,Transducers
Family: Motion Sensors - IMU (Inertial Measurement Units)
Series: iNEMO
Operating Temperature Range: -40°C ~ 85°C (TA)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 3 Axis
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 002730-LSM330DL
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data