Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010101-LSM320HAY30T
Mounting: SMD (SMT)
Output Type: Analog, Digital
Operating Supply Voltage: 3.6 V
Number of Pins: 28
Categories: OEM Parts(J-L)
Case / Package: LGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010101-LSM320HAY30TR |
| Product Name | OEM Parts - OEM Parts (J - L) - LSM320HAY30TR |