STMicroelectronics Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) LSM320DL

Description
Win Source Part Number: 997299-LSM320DL Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tray Standard Package: 490 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Package / Case: 28-TFLGA Module Supplier Device Package: 28-LGA (7.5x4.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LSM320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997299-LSM320DL Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tray Standard Package: 490 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Package / Case: 28-TFLGA Module Supplier Device Package: 28-LGA (7.5x4.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LSM320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 997299-LSM320DL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
997299-LSM320DL
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 997299-LSM320DL
Win Source Part Number: 997299-LSM320DL Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Series: iNEMO Package: Tray Standard Package: 490 Mounting: SMD (SMT) Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Package / Case: 28-TFLGA Module Supplier Device Package: 28-LGA (7.5x4.4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LSM320 Product Status: Obsolete

Win Source Part Number: 997299-LSM320DL
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Series: iNEMO
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Output Type: I2C, SPI
Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis
Package / Case: 28-TFLGA Module
Supplier Device Package: 28-LGA (7.5x4.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LSM320
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 997299-LSM320DL
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details