STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLMTR LSM303DLMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 133514-LSM303DLMTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 133514-LSM303DLMTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLMTR - 133514-LSM303DLMTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLMTR
133514-LSM303DLMTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLMTR 133514-LSM303DLMTR
Manufacturer: STMicroelectronics Win Source Part Number: 133514-LSM303DLMTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 133514-LSM303DLMTR
Output Type: I2C
Sensor Type: Accelerometer, Magnetometer, 3 Axis
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM303DLMTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM303DLMTR
IMUs (Inertial Measurement Units) LSM303DLMTR
IMU ACCEL/MAG 3-AXIS I2C 28LGA

IMU ACCEL/MAG 3-AXIS I2C 28LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 133514-LSM303DLMTR LSM303DLMTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLMTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2838011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Optical
Mounting Screw
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details