STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLHCTR LSM303DLHCTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020175-LSM303DLHCTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303D Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM303DLHC; Introduction Date: April 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020175-LSM303DLHCTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303D Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM303DLHC; Introduction Date: April 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLHCTR - 020175-LSM303DLHCTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLHCTR
020175-LSM303DLHCTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLHCTR 020175-LSM303DLHCTR
Manufacturer: STMicroelectronics Win Source Part Number: 020175-LSM303DLHCTR Output Type: I2C Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303D Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): LSM303DLHC; Introduction Date: April 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020175-LSM303DLHCTR
Output Type: I2C
Sensor Type: Accelerometer, Magnetometer, 3 Axis
Family Name: LSM303D
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): LSM303DLHC;
Introduction Date: April 21, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM303DLHCTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM303DLHCTR
IMUs (Inertial Measurement Units) LSM303DLHCTR
IMU ACCEL/MAG 3-AXIS I2C 14LGA

IMU ACCEL/MAG 3-AXIS I2C 14LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 020175-LSM303DLHCTR LSM303DLHCTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303DLHCTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 5245040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass break detector
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Motion Detector / Presence Sensor -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
View Details