Manufacturer: STMicroelectronics
Win Source Part Number: 1204613-LSM303D
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): FXOS8700CQR1; LSM303DTR; LSM303C;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
3D ACCELEROMETER & MAGNETOMETER, LGA-16; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:16Pins; Gyroscope Range:-; RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inertial Sensor Chips | Sensor Chips |
| Product Number | 1204613-LSM303D | 78X5253 |
| Product Name | Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303D | 3D Accelerometer & Magnetometer, Lga-16; Mems Module Function Stmicroelectronics |
| Standards and Certifications | RoHS |