STMicroelectronics, Inc. Mems Module, 3-Axis Magnet/accel, Lga-12; Mems Module Function Stmicroelectronics LSM303CTR

Description
MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Module, 3-Axis Magnet/accel, Lga-12; Mems Module Function Stmicroelectronics - 45AC7226 - Newark, An Avnet Company
Chicago, IL, United States
Mems Module, 3-Axis Magnet/accel, Lga-12; Mems Module Function Stmicroelectronics
45AC7226
Mems Module, 3-Axis Magnet/accel, Lga-12; Mems Module Function Stmicroelectronics 45AC7226
MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; MSL:- RoHS Compliant: Yes

MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 45AC7226
Product Name Mems Module, 3-Axis Magnet/accel, Lga-12; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IDVSX/NOPB - 1168430-DP83849IDVSX/NOPB - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details