STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303CTR LSM303CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057541-LSM303CTR Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): FXOS8700CQ; FXOS8700CQR1; LSM303C; Introduction Date: July 12, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1057541-LSM303CTR Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): FXOS8700CQ; FXOS8700CQR1; LSM303C; Introduction Date: July 12, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303CTR - 1057541-LSM303CTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303CTR
1057541-LSM303CTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303CTR 1057541-LSM303CTR
Manufacturer: STMicroelectronics Win Source Part Number: 1057541-LSM303CTR Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, 3 Axis Family Name: LSM303C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Alternative Parts (Cross-Reference): FXOS8700CQ; FXOS8700CQR1; LSM303C; Introduction Date: July 12, 2013 ECCN: EAR99 Country of Origin: Malta Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1057541-LSM303CTR
Output Type: I2C, SPI
Sensor Type: Accelerometer, Magnetometer, 3 Axis
Family Name: LSM303C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Alternative Parts (Cross-Reference): FXOS8700CQ; FXOS8700CQR1; LSM303C;
Introduction Date: July 12, 2013
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM303CTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM303CTR
IMUs (Inertial Measurement Units) LSM303CTR
IMU ACCEL/MAG I2C/SPI 12LGA

IMU ACCEL/MAG I2C/SPI 12LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1057541-LSM303CTR LSM303CTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303CTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details