STMicroelectronics, Inc. Lga 2X2X1 12Ld Pitultra-Compact; Mems Module Function Stmicroelectronics LSM303AHTR

Description
LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lga 2X2X1 12Ld Pitultra-Compact; Mems Module Function Stmicroelectronics - 51AC9171 - Newark, An Avnet Company
Chicago, IL, United States
Lga 2X2X1 12Ld Pitultra-Compact; Mems Module Function Stmicroelectronics
51AC9171
Lga 2X2X1 12Ld Pitultra-Compact; Mems Module Function Stmicroelectronics 51AC9171
LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes

LGA 2X2X1 12LD PITULTRA-COMPACT; MEMS Module Function:Tri-Axis Accelerometer, Tri-Axis Magnetometer; Supply Voltage Min:1.71V; Supply Voltage Max:1.98V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 51AC9171
Product Name Lga 2X2X1 12Ld Pitultra-Compact; Mems Module Function Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1374LKB - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913HTSA1 - 899883-TLE4913HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting PG-SC59-3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
InGaAs image sensors, Line sensors - G17225-1024DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details