STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AHTR LSM303AHTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844857-LSM303AHTR Features: Sensor Output Package: Reel - TR Family Name: LSM303 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17053-1, 497-17053-2, 497-17053-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844857-LSM303AHTR Features: Sensor Output Package: Reel - TR Family Name: LSM303 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17053-1, 497-17053-2, 497-17053-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AHTR - 844857-LSM303AHTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AHTR
844857-LSM303AHTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AHTR 844857-LSM303AHTR
Manufacturer: STMicroelectronics Win Source Part Number: 844857-LSM303AHTR Features: Sensor Output Package: Reel - TR Family Name: LSM303 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17053-1, 497-17053-2, 497-17053-6

Manufacturer: STMicroelectronics
Win Source Part Number: 844857-LSM303AHTR
Features: Sensor Output
Package: Reel - TR
Family Name: LSM303
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17053-1, 497-17053-2, 497-17053-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM303AHTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM303AHTR
IMUs (Inertial Measurement Units) LSM303AHTR
ULTRA-COMPACT HIGH-PERFORMANCE E

ULTRA-COMPACT HIGH-PERFORMANCE E

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 844857-LSM303AHTR LSM303AHTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AHTR IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details