STMicroelectronics Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AGRTR LSM303AGRTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 808199-LSM303AGRTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LSM303
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 808199-LSM303AGRTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LSM303
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AGRTR - 808199-LSM303AGRTR - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AGRTR
808199-LSM303AGRTR
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AGRTR 808199-LSM303AGRTR
Manufacturer: STMicroelectronics Win Source Part Number: 808199-LSM303AGRTR Packaging: Reel Mounting Style: SMD Output Type: I2C, SPI Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis Supplier Device Package: 12-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LSM303

Manufacturer: STMicroelectronics
Win Source Part Number: 808199-LSM303AGRTR
Packaging: Reel
Mounting Style: SMD
Output Type: I2C, SPI
Sensor Type: Accelerometer, Magnetometer, Temperature, 6 Axis
Supplier Device Package: 12-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-VFLGA Module
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Part Number Series: LSM303

Buy Now Datasheet
IMUs (Inertial Measurement Units) - LSM303AGRTR - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
LSM303AGRTR
IMUs (Inertial Measurement Units) LSM303AGRTR
IMU ACCEL/MAG I2C/SPI 12LGA

IMU ACCEL/MAG I2C/SPI 12LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 808199-LSM303AGRTR LSM303AGRTR
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - LSM303AGRTR IMUs (Inertial Measurement Units)
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2754737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details